Cornell Dubilier Aluminum Electrolytic Capacitor, 0.87F, 7.5V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS874U7R5X5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.87F, 7.5V, +75, -10%, SCREW; Capacitance:0.87F; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.87F, 7.5V, +75, -10%, SCREW; Capacitance:0.87F; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 0.87F, 7.5V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1264 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.87F, 7.5V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1264
Aluminum Electrolytic Capacitor, 0.87F, 7.5V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1264
ALUMINUM ELECTROLYTIC CAPACITOR, 0.87F, 7.5V, +75, -10%, SCREW; Capacitance:0.87F; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.87F, 7.5V, +75, -10%, SCREW; Capacitance:0.87F; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1264
Product Name Aluminum Electrolytic Capacitor, 0.87F, 7.5V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 870000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details