Cornell Dubilier Aluminum Electrolytic Capacitor 810Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS811T400R4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 810UF, 400V, +50%, -10%, SCREW; Capacitance:810µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.116ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 810UF, 400V, +50%, -10%, SCREW; Capacitance:810µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.116ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 810Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H1257 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 810Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H1257
Aluminum Electrolytic Capacitor 810Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H1257
ALUMINUM ELECTROLYTIC CAPACITOR 810UF, 400V, +50%, -10%, SCREW; Capacitance:810µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.116ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 810UF, 400V, +50%, -10%, SCREW; Capacitance:810µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.116ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1257
Product Name Aluminum Electrolytic Capacitor 810Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 810 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details