Cornell Dubilier Aluminum Electrolytic Capacitor 70000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS703U050X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 70000UF, 50V, +75, -10%, SCREW; Capacitance:70000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.016ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 70000UF, 50V, +75, -10%, SCREW; Capacitance:70000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.016ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 70000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 28M8237 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 70000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
28M8237
Aluminum Electrolytic Capacitor 70000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 28M8237
ALUMINUM ELECTROLYTIC CAPACITOR 70000UF, 50V, +75, -10%, SCREW; Capacitance:70000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.016ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 70000UF, 50V, +75, -10%, SCREW; Capacitance:70000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.016ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28M8237
Product Name Aluminum Electrolytic Capacitor 70000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 70000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers