Cornell Dubilier Aluminum Electrolytic Capacitor 7000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS702U075R2L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 7000UF, 75V, +75, -10%, SCREW; Capacitance:7000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 7000UF, 75V, +75, -10%, SCREW; Capacitance:7000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 7000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 30C2554 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 7000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
30C2554
Aluminum Electrolytic Capacitor 7000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 30C2554
ALUMINUM ELECTROLYTIC CAPACITOR 7000UF, 75V, +75, -10%, SCREW; Capacitance:7000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 7000UF, 75V, +75, -10%, SCREW; Capacitance:7000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30C2554
Product Name Aluminum Electrolytic Capacitor 7000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 7000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers