Cornell Dubilier Aluminum Electrolytic Capacitor 5000Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS502T200W5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 200V, +50%,-10%, SCREW; Capacitance:5000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.036ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 200V, +50%,-10%, SCREW; Capacitance:5000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.036ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5000Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 69K1879 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5000Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
69K1879
Aluminum Electrolytic Capacitor 5000Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 69K1879
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 200V, +50%,-10%, SCREW; Capacitance:5000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.036ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 200V, +50%,-10%, SCREW; Capacitance:5000µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.036ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K1879
Product Name Aluminum Electrolytic Capacitor 5000Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 5000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers