Cornell Dubilier Aluminum Electrolytic Capacitor 4800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS482T200V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4800UF, 200V, +50%,-10%, SCREW; Capacitance:4800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.042ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4800UF, 200V, +50%,-10%, SCREW; Capacitance:4800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.042ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1195 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1195
Aluminum Electrolytic Capacitor 4800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1195
ALUMINUM ELECTROLYTIC CAPACITOR 4800UF, 200V, +50%,-10%, SCREW; Capacitance:4800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.042ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4800UF, 200V, +50%,-10%, SCREW; Capacitance:4800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.042ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1195
Product Name Aluminum Electrolytic Capacitor 4800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 4800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers