Cornell Dubilier Aluminum Electrolytic Capacitor 4700Uf, 160V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS472T160W4C3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 160V, +50%,-10%, SCREW; Capacitance:4700µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 160V, +50%,-10%, SCREW; Capacitance:4700µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor with a capacitance of 4700 µF and a voltage rating of 160V is designed for high current filtering and energy storage applications. It features a capacitance tolerance of +50% to -10%, making it suitable for various demanding electronic circuits. The capacitor is equipped with screw terminals for secure connections and is compliant with RoHS regulations, ensuring it meets environmental standards. It has a rated lifetime of 3000 hours at a temperature of 105°C, which indicates its reliability in high-temperature environments. This capacitor is part of the Cornell Dubilier CGS series, known for its high capacitance and voltage capabilities, making it a viable option for engineers looking for robust performance in their projects.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor with a capacitance of 4700 µF and a voltage rating of 160V is designed for high current filtering and energy storage applications. It features a capacitance tolerance of +50% to -10%, making it suitable for various demanding electronic circuits. The capacitor is equipped with screw terminals for secure connections and is compliant with RoHS regulations, ensuring it meets environmental standards. It has a rated lifetime of 3000 hours at a temperature of 105°C, which indicates its reliability in high-temperature environments. This capacitor is part of the Cornell Dubilier CGS series, known for its high capacitance and voltage capabilities, making it a viable option for engineers looking for robust performance in their projects.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4700Uf, 160V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 17H0883 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 160V, +50%,-10%, Screw; Capacitance Cornell Dubilier
17H0883
Aluminum Electrolytic Capacitor 4700Uf, 160V, +50%,-10%, Screw; Capacitance Cornell Dubilier 17H0883
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 160V, +50%,-10%, SCREW; Capacitance:4700µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 160V, +50%,-10%, SCREW; Capacitance:4700µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 17H0883
Product Name Aluminum Electrolytic Capacitor 4700Uf, 160V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details