Cornell Dubilier Aluminum Electrolytic Capacitor 450Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS451T450V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 450UF, 450V, +50%, -10%, SCREW; Capacitance:450µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.188ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 450UF, 450V, +50%, -10%, SCREW; Capacitance:450µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.188ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 450Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 69K1873 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 450Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier
69K1873
Aluminum Electrolytic Capacitor 450Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier 69K1873
ALUMINUM ELECTROLYTIC CAPACITOR 450UF, 450V, +50%, -10%, SCREW; Capacitance:450µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.188ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 450UF, 450V, +50%, -10%, SCREW; Capacitance:450µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.188ohm RoHS Compliant: Yes

Supplier's Site
Capacitor, Al;450uF;High Cap. Computer Grade;Screw;-10%,+50%;450WVDC;525SVDC - 70186983 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;450uF;High Cap. Computer Grade;Screw;-10%,+50%;450WVDC;525SVDC
70186983
Capacitor, Al;450uF;High Cap. Computer Grade;Screw;-10%,+50%;450WVDC;525SVDC 70186983
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 69K1873 70186983
Product Name Aluminum Electrolytic Capacitor 450Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;450uF;High Cap. Computer Grade;Screw;-10%,+50%;450WVDC;525SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 450 microF 450 microF
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details