Cornell Dubilier Aluminum Electrolytic Capacitor 44000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS443U030W3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 44000UF, 30V, +75, -10%, SCREW; Capacitance:44000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 44000UF, 30V, +75, -10%, SCREW; Capacitance:44000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 44000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier - 99B3644 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 44000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
99B3644
Aluminum Electrolytic Capacitor 44000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier 99B3644
ALUMINUM ELECTROLYTIC CAPACITOR 44000UF, 30V, +75, -10%, SCREW; Capacitance:44000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 44000UF, 30V, +75, -10%, SCREW; Capacitance:44000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99B3644
Product Name Aluminum Electrolytic Capacitor 44000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 44000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details