Cornell Dubilier Aluminum Electrolytic Capacitor 41000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS413U075V5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 41000UF, 75V, +75, -10%, SCREW; Capacitance:41000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 41000UF, 75V, +75, -10%, SCREW; Capacitance:41000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 41000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1171 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 41000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1171
Aluminum Electrolytic Capacitor 41000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1171
ALUMINUM ELECTROLYTIC CAPACITOR 41000UF, 75V, +75, -10%, SCREW; Capacitance:41000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 41000UF, 75V, +75, -10%, SCREW; Capacitance:41000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1171
Product Name Aluminum Electrolytic Capacitor 41000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 41000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers