Cornell Dubilier Aluminum Electrolytic Capacitor 41000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS413U025V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 41000UF, 25V, +75, -10%, SCREW; Capacitance:41000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.02ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 41000UF, 25V, +75, -10%, SCREW; Capacitance:41000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.02ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 41000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1867 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 41000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1867
Aluminum Electrolytic Capacitor 41000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1867
ALUMINUM ELECTROLYTIC CAPACITOR 41000UF, 25V, +75, -10%, SCREW; Capacitance:41000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.02ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 41000UF, 25V, +75, -10%, SCREW; Capacitance:41000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.02ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K1867
Product Name Aluminum Electrolytic Capacitor 41000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 41000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details