ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 300V, +50%,-10%, SCREW; Capacitance:4100µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 74C6071 |
| Product Name | Aluminum Electrolytic Capacitor 4100Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 4100 microF |