Cornell Dubilier Aluminum Electrolytic Capacitor 4100Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS412T300W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 300V, +50%,-10%, SCREW; Capacitance:4100µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.027ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 300V, +50%,-10%, SCREW; Capacitance:4100µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.027ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4100Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 85C2403 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4100Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier
85C2403
Aluminum Electrolytic Capacitor 4100Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier 85C2403
ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 300V, +50%,-10%, SCREW; Capacitance:4100µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.027ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4100UF, 300V, +50%,-10%, SCREW; Capacitance:4100µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.027ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85C2403
Product Name Aluminum Electrolytic Capacitor 4100Uf, 300V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 4100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details