Cornell Dubilier Aluminum Electrolytic Capacitor 3500Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS352U150V5L3PL

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 150V, +75, -10%, SCREW; Capacitance:3500µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.031ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 150V, +75, -10%, SCREW; Capacitance:3500µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.031ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3500Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier - 89H9124 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3500Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier
89H9124
Aluminum Electrolytic Capacitor 3500Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier 89H9124
ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 150V, +75, -10%, SCREW; Capacitance:3500µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.031ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3500UF, 150V, +75, -10%, SCREW; Capacitance:3500µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.031ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 89H9124
Product Name Aluminum Electrolytic Capacitor 3500Uf, 150V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 3500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details