Cornell Dubilier Aluminum Electrolytic Capacitor 3400Uf, 400V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS342T400X5C3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 400V, +50%,-10%, SCREW; Capacitance:3400µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 400V, +50%,-10%, SCREW; Capacitance:3400µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3400Uf, 400V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 89H9127 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3400Uf, 400V, +50%,-10%, Screw; Capacitance Cornell Dubilier
89H9127
Aluminum Electrolytic Capacitor 3400Uf, 400V, +50%,-10%, Screw; Capacitance Cornell Dubilier 89H9127
ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 400V, +50%,-10%, SCREW; Capacitance:3400µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 400V, +50%,-10%, SCREW; Capacitance:3400µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 89H9127
Product Name Aluminum Electrolytic Capacitor 3400Uf, 400V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details