Cornell Dubilier Aluminum Electrolytic Capacitor 3100Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS312U100R5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 100V, +75, -10%, SCREW; Capacitance:3100µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.036ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 100V, +75, -10%, SCREW; Capacitance:3100µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.036ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3100Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1137 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3100Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1137
Aluminum Electrolytic Capacitor 3100Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1137
ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 100V, +75, -10%, SCREW; Capacitance:3100µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.036ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 100V, +75, -10%, SCREW; Capacitance:3100µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.036ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1137
Product Name Aluminum Electrolytic Capacitor 3100Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 3100 microF
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details