Cornell Dubilier Aluminum Electrolytic Capacitor 25000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS253U050R4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 25000UF, 50V, +75, -10%, SCREW; Capacitance:25000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.016ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 25000UF, 50V, +75, -10%, SCREW; Capacitance:25000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.016ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 25000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1111 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 25000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1111
Aluminum Electrolytic Capacitor 25000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1111
ALUMINUM ELECTROLYTIC CAPACITOR 25000UF, 50V, +75, -10%, SCREW; Capacitance:25000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.016ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 25000UF, 50V, +75, -10%, SCREW; Capacitance:25000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.016ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1111
Product Name Aluminum Electrolytic Capacitor 25000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 25000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details