Cornell Dubilier Aluminum Electrolytic Capacitor 2300Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS232T450W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2300UF, 450V, +50%,-10%, SCREW; Capacitance:2300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.052ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2300UF, 450V, +50%,-10%, SCREW; Capacitance:2300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.052ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2300Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1101 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2300Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1101
Aluminum Electrolytic Capacitor 2300Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1101
ALUMINUM ELECTROLYTIC CAPACITOR 2300UF, 450V, +50%,-10%, SCREW; Capacitance:2300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.052ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2300UF, 450V, +50%,-10%, SCREW; Capacitance:2300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.052ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1101
Product Name Aluminum Electrolytic Capacitor 2300Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 2300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details