ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 40V, +75, -10%, SCREW; Capacitance:20000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 69K1830 |
| Product Name | Aluminum Electrolytic Capacitor 20000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Capacitance Range | 20000 microF |