Cornell Dubilier Aluminum Electrolytic Capacitor 1400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS142T450W5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 450V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.06ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 450V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.06ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 69K1811 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
69K1811
Aluminum Electrolytic Capacitor 1400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 69K1811
ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 450V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.06ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 450V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.06ohm RoHS Compliant: Yes

Supplier's Site
Capacitor, Al Electrolytic;1400uF;450VDC;-10%,+50%;Radial;2.5In.Dia.;525VDC;7.1 - 70187012 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;1400uF;450VDC;-10%,+50%;Radial;2.5In.Dia.;525VDC;7.1
70187012
Capacitor, Al Electrolytic;1400uF;450VDC;-10%,+50%;Radial;2.5In.Dia.;525VDC;7.1 70187012
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 69K1811 70187012
Product Name Aluminum Electrolytic Capacitor 1400Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier Capacitor, Al Electrolytic;1400uF;450VDC;-10%,+50%;Radial;2.5In.Dia.;525VDC;7.1
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1400 microF 1400 microF
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers