Cornell Dubilier Aluminum Electrolytic Capacitor 1100Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS112T500V4L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1100UF, 500V, +50%,-10%, SCREW; Capacitance:1100µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.092ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1100UF, 500V, +50%,-10%, SCREW; Capacitance:1100µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.092ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1100Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1007 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1100Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1007
Aluminum Electrolytic Capacitor 1100Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1007
ALUMINUM ELECTROLYTIC CAPACITOR 1100UF, 500V, +50%,-10%, SCREW; Capacitance:1100µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.092ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1100UF, 500V, +50%,-10%, SCREW; Capacitance:1100µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.092ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1007
Product Name Aluminum Electrolytic Capacitor 1100Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details