Cornell Dubilier Aluminum Electrolytic Capacitor 31000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier CGR313U040X4L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 31000UF, 40V, +75, -10%, SCREW; Capacitance:31000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 31000UF, 40V, +75, -10%, SCREW; Capacitance:31000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 31000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 91B5565 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 31000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
91B5565
Aluminum Electrolytic Capacitor 31000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 91B5565
ALUMINUM ELECTROLYTIC CAPACITOR 31000UF, 40V, +75, -10%, SCREW; Capacitance:31000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 31000UF, 40V, +75, -10%, SCREW; Capacitance:31000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91B5565
Product Name Aluminum Electrolytic Capacitor 31000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 31000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details