Cornell Dubilier Aluminum Electrolytic Capacitor 2300Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier CGR232U040R2C3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2300UF, 40V, +75, -10%, SCREW; Capacitance:2300µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2300UF, 40V, +75, -10%, SCREW; Capacitance:2300µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2300Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 01J1778 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2300Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
01J1778
Aluminum Electrolytic Capacitor 2300Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 01J1778
ALUMINUM ELECTROLYTIC CAPACITOR 2300UF, 40V, +75, -10%, SCREW; Capacitance:2300µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2300UF, 40V, +75, -10%, SCREW; Capacitance:2300µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01J1778
Product Name Aluminum Electrolytic Capacitor 2300Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 2300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers