The Aluminum Electrolytic Capacitor 2100µF, 40V, with a tolerance of +75% to -10% features screw terminals for secure connections. It is designed for high-temperature applications, rated for operation at up to 105 °C for a lifetime of 3000 hours. This capacitor is suitable for various electronic applications requiring reliable performance under specified conditions. It is RoHS compliant, ensuring it meets environmental standards. The part number associated with this product is 93K5974, which indicates its specific characteristics within the Cornell Dubilier product line.
ALUMINUM ELECTROLYTIC CAPACITOR 2100UF, 40V, +75, -10%, SCREW; Capacitance:2100µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 93K5974 |
| Product Name | Aluminum Electrolytic Capacitor 2100Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Features | Polarized |
| Capacitance Range | 2100 microF |