Cornell Dubilier Aluminum Electrolytic Capacitor 11000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier CGR113U016R2L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 16V, +75, -10%, SCREW; Capacitance:11000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 16V, +75, -10%, SCREW; Capacitance:11000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 11000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 81F4127 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 11000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
81F4127
Aluminum Electrolytic Capacitor 11000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 81F4127
ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 16V, +75, -10%, SCREW; Capacitance:11000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 11000UF, 16V, +75, -10%, SCREW; Capacitance:11000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81F4127
Product Name Aluminum Electrolytic Capacitor 11000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 11000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details