Cornell Dubilier Aluminum Electrolytic Capacitor 34000Uf, 20V, 20%, Screw; Capacitance Cornell Dubilier CGO343M020L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 34000UF, 20V, 20%, SCREW; Capacitance:34000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 34000UF, 20V, 20%, SCREW; Capacitance:34000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 34000Uf, 20V, 20%, Screw; Capacitance Cornell Dubilier - 62H0975 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 34000Uf, 20V, 20%, Screw; Capacitance Cornell Dubilier
62H0975
Aluminum Electrolytic Capacitor 34000Uf, 20V, 20%, Screw; Capacitance Cornell Dubilier 62H0975
ALUMINUM ELECTROLYTIC CAPACITOR 34000UF, 20V, 20%, SCREW; Capacitance:34000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 34000UF, 20V, 20%, SCREW; Capacitance:34000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0975
Product Name Aluminum Electrolytic Capacitor 34000Uf, 20V, 20%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers