Cornell Dubilier Aluminum Electrolytic Capacitor 27000Uf, 20V, 20%, Screw; Capacitance Cornell Dubilier CGO273M020L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 27000UF, 20V, 20%, SCREW; Capacitance:27000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 27000UF, 20V, 20%, SCREW; Capacitance:27000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 27000Uf, 20V, 20%, Screw; Capacitance Cornell Dubilier - 62H0973 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 27000Uf, 20V, 20%, Screw; Capacitance Cornell Dubilier
62H0973
Aluminum Electrolytic Capacitor 27000Uf, 20V, 20%, Screw; Capacitance Cornell Dubilier 62H0973
ALUMINUM ELECTROLYTIC CAPACITOR 27000UF, 20V, 20%, SCREW; Capacitance:27000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 27000UF, 20V, 20%, SCREW; Capacitance:27000µF; Voltage(DC):20V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0973
Product Name Aluminum Electrolytic Capacitor 27000Uf, 20V, 20%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details