Cornell Dubilier Aluminum Electrolytic Capacitor 1700Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGH172T500V5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1700UF, 500V, +50%,-10%, SCREW; Capacitance:1700µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.149ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1700UF, 500V, +50%,-10%, SCREW; Capacitance:1700µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.149ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1700Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H0943 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1700Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H0943
Aluminum Electrolytic Capacitor 1700Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H0943
ALUMINUM ELECTROLYTIC CAPACITOR 1700UF, 500V, +50%,-10%, SCREW; Capacitance:1700µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.149ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1700UF, 500V, +50%,-10%, SCREW; Capacitance:1700µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.149ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H0943
Product Name Aluminum Electrolytic Capacitor 1700Uf, 500V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details