Cornell Dubilier Mica and PTFE Capacitors CDV19FF511JO3F

Description
CAP MICA 510PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 510PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19FF511JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF511JO3F
Mica and PTFE Capacitors CDV19FF511JO3F
CAP MICA 510PF 5% 1KV RADIAL

CAP MICA 510PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 510Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 81K0383 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 510Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
81K0383
Silver Mica Capacitor 510Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 81K0383
SILVER MICA CAPACITOR 510PF, 1KV, 5%, RADIAL; Capacitance:510pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: Yes

SILVER MICA CAPACITOR 510PF, 1KV, 5%, RADIAL; Capacitance:510pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19FF511JO3F 81K0383
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 510Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.10E-4 microF 5.10E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers