Cornell Dubilier Capacitor Silver Mica, 390Pf, 1000V; Capacitance Cornell Dubilier CDV19FF391JO3

Description
CAPACITOR SILVER MICA, 390PF, 1000V; Capacitance:390pF; Capacitance Tolerance:± 5%; Voltage Rating:1000V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Operating Temperature Range:-55°C to +125°C RoHS Compliant: No
Datasheet
Description
CAPACITOR SILVER MICA, 390PF, 1000V; Capacitance:390pF; Capacitance Tolerance:± 5%; Voltage Rating:1000V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Operating Temperature Range:-55°C to +125°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Silver Mica, 390Pf, 1000V; Capacitance Cornell Dubilier - 95F7788 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Silver Mica, 390Pf, 1000V; Capacitance Cornell Dubilier
95F7788
Capacitor Silver Mica, 390Pf, 1000V; Capacitance Cornell Dubilier 95F7788
CAPACITOR SILVER MICA, 390PF, 1000V; Capacitance:390pF; Capacitance Tolerance:± 5%; Voltage Rating:1000V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Operating Temperature Range:-55°C to +125°C RoHS Compliant: No

CAPACITOR SILVER MICA, 390PF, 1000V; Capacitance:390pF; Capacitance Tolerance:± 5%; Voltage Rating:1000V; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Operating Temperature Range:-55°C to +125°C RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV19FF391JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF391JO3
Mica and PTFE Capacitors CDV19FF391JO3
CAP MICA 390PF 5% 1KV RADIAL

CAP MICA 390PF 5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 95F7788 CDV19FF391JO3
Product Name Capacitor Silver Mica, 390Pf, 1000V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.90E-4 microF 3.90E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers