Cornell Dubilier Mica and PTFE Capacitors CDV19FF202JO3

Description
CAP MICA 2000PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 2000PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19FF202JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF202JO3
Mica and PTFE Capacitors CDV19FF202JO3
CAP MICA 2000PF 5% 1KV RADIAL

CAP MICA 2000PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 2000Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 92B3155 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2000Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
92B3155
Silver Mica Capacitor 2000Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 92B3155
SILVER MICA CAPACITOR 2000PF, 1KV, 5%, RADIAL; Capacitance:2000pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 2000PF, 1KV, 5%, RADIAL; Capacitance:2000pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19FF202JO3 92B3155
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 2000Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details