Cornell Dubilier Mica and PTFE Capacitors CDV19FF111JO3

Description
CAP MICA 110PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 110PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19FF111JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF111JO3
Mica and PTFE Capacitors CDV19FF111JO3
CAP MICA 110PF 5% 1KV RADIAL

CAP MICA 110PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 110Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2770 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 110Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2770
Silver Mica Capacitor 110Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2770
SILVER MICA CAPACITOR 110PF, 1KV, 5%, RADIAL; Capacitance:110pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 110PF, 1KV, 5%, RADIAL; Capacitance:110pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19FF111JO3 12C2770
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 110Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101222T250DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details