Cornell Dubilier Silver Mica Capacitor 5Pf, 1Kv, 0.5Pf, Radial; Capacitance Cornell Dubilier CDV19CF050DO3F

Description
SILVER MICA CAPACITOR 5PF, 1KV, 0.5pF, RADIAL; Capacitance:5pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 5PF, 1KV, 0.5pF, RADIAL; Capacitance:5pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 5Pf, 1Kv, 0.5Pf, Radial; Capacitance Cornell Dubilier - 81K0347 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5Pf, 1Kv, 0.5Pf, Radial; Capacitance Cornell Dubilier
81K0347
Silver Mica Capacitor 5Pf, 1Kv, 0.5Pf, Radial; Capacitance Cornell Dubilier 81K0347
SILVER MICA CAPACITOR 5PF, 1KV, 0.5pF, RADIAL; Capacitance:5pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 5PF, 1KV, 0.5pF, RADIAL; Capacitance:5pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CDV19CF050DO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19CF050DO3F
Mica and PTFE Capacitors CDV19CF050DO3F
CAP MICA 5PF 0.5% 1KV RADIAL

CAP MICA 5PF 0.5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0347 CDV19CF050DO3F
Product Name Silver Mica Capacitor 5Pf, 1Kv, 0.5Pf, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 5.00E-6 microF 5.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers