Cornell Dubilier Mica and PTFE Capacitors CDV16FF222JO3

Description
CAP MICA 2200PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 2200PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV16FF222JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF222JO3
Mica and PTFE Capacitors CDV16FF222JO3
CAP MICA 2200PF 5% 1KV RADIAL

CAP MICA 2200PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 2200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 97F8477 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
97F8477
Silver Mica Capacitor 2200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 97F8477
SILVER MICA CAPACITOR 2200PF, 1KV, 5%, RADIAL; Capacitance:2200pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 2200PF, 1KV, 5%, RADIAL; Capacitance:2200pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV16FF222JO3 97F8477
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 2200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details