Cornell Dubilier Capacitor Silver Mica, 1000Pf, 1000V 5%; Capacitance Cornell Dubilier CDV16FF102JO3

Description
CAPACITOR SILVER MICA, 1000PF, 1000V 5%; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm; Product Range:- RoHS Compliant: No
Datasheet
Description
CAPACITOR SILVER MICA, 1000PF, 1000V 5%; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Silver Mica, 1000Pf, 1000V 5%; Capacitance Cornell Dubilier - 12C2729 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Silver Mica, 1000Pf, 1000V 5%; Capacitance Cornell Dubilier
12C2729
Capacitor Silver Mica, 1000Pf, 1000V 5%; Capacitance Cornell Dubilier 12C2729
CAPACITOR SILVER MICA, 1000PF, 1000V 5%; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm; Product Range:- RoHS Compliant: No

CAPACITOR SILVER MICA, 1000PF, 1000V 5%; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Mica and PTFE Capacitors - CDV16FF102JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF102JO3
Mica and PTFE Capacitors CDV16FF102JO3
CAP MICA 1000PF 5% 1KV RADIAL

CAP MICA 1000PF 5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2729 CDV16FF102JO3
Product Name Capacitor Silver Mica, 1000Pf, 1000V 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details