Cornell Dubilier Mica and PTFE Capacitors CDS5FC101JO3

Description
CAP MICA 100PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 100PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDS5FC101JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDS5FC101JO3
Mica and PTFE Capacitors CDS5FC101JO3
CAP MICA 100PF 5% 300V RADIAL

CAP MICA 100PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 100Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 49H5392 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 100Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
49H5392
Silver Mica Capacitor 100Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 49H5392
SILVER MICA CAPACITOR 100PF, 300V, 5%, RADIAL; Capacitance:100pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 100PF, 300V, 5%, RADIAL; Capacitance:100pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDS5FC101JO3 49H5392
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 100Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitor - 101C103U075AC2B - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers