Cornell Dubilier Silver Mica Capacitor 18Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CDA15CD180JO3

Description
SILVER MICA CAPACITOR 18PF, 500V, 5%, RADIAL; Capacitance:18pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 18PF, 500V, 5%, RADIAL; Capacitance:18pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 18Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 24K3539 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 18Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
24K3539
Silver Mica Capacitor 18Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 24K3539
SILVER MICA CAPACITOR 18PF, 500V, 5%, RADIAL; Capacitance:18pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 18PF, 500V, 5%, RADIAL; Capacitance:18pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.1mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24K3539
Product Name Silver Mica Capacitor 18Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details