Cornell Dubilier Mica and PTFE Capacitors CD7FC241JO3

Description
CAP MICA 240PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 240PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FC241JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FC241JO3
Mica and PTFE Capacitors CD7FC241JO3
CAP MICA 240PF 5% 300V RADIAL

CAP MICA 240PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 240Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 12C3653 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 240Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
12C3653
Silver Mica Capacitor 240Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 12C3653
SILVER MICA CAPACITOR 240PF, 300V, 5%, RADIAL; Capacitance:240pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 240PF, 300V, 5%, RADIAL; Capacitance:240pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FC241JO3 12C3653
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 240Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers