Cornell Dubilier Silver Mica Capacitor 360Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier CD7FA361GO3

Description
SILVER MICA CAPACITOR 360PF, 100V, 2%, RADIAL; Capacitance:360pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 360PF, 100V, 2%, RADIAL; Capacitance:360pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 360Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C3627 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 360Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C3627
Silver Mica Capacitor 360Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C3627
SILVER MICA CAPACITOR 360PF, 100V, 2%, RADIAL; Capacitance:360pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

SILVER MICA CAPACITOR 360PF, 100V, 2%, RADIAL; Capacitance:360pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD7FA361GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FA361GO3
Mica and PTFE Capacitors CD7FA361GO3
CAP MICA 360PF 2% 100V RADIAL

CAP MICA 360PF 2% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3627 CD7FA361GO3
Product Name Silver Mica Capacitor 360Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 3.60E-4 microF 3.60E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers