Cornell Dubilier Mica and PTFE Capacitors CD6FC121GO3

Description
CAP MICA 120PF 2% 300V RADIAL
Datasheet
Description
CAP MICA 120PF 2% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD6FC121GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD6FC121GO3
Mica and PTFE Capacitors CD6FC121GO3
CAP MICA 120PF 2% 300V RADIAL

CAP MICA 120PF 2% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 120Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 15F1724 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 120Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
15F1724
Silver Mica Capacitor 120Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 15F1724
SILVER MICA CAPACITOR 120PF, 300V, 2%, RADIAL; Capacitance:120pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

SILVER MICA CAPACITOR 120PF, 300V, 2%, RADIAL; Capacitance:120pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD6FC121GO3 15F1724
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 120Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details