Cornell Dubilier Mica and PTFE Capacitors CD6FC111FO3

Description
CAP MICA 110PF 1% 300V RADIAL
Datasheet
Description
CAP MICA 110PF 1% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD6FC111FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD6FC111FO3
Mica and PTFE Capacitors CD6FC111FO3
CAP MICA 110PF 1% 300V RADIAL

CAP MICA 110PF 1% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 110Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier - 12C3608 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 110Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier
12C3608
Silver Mica Capacitor 110Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier 12C3608
SILVER MICA CAPACITOR 110PF, 300V, 1%, RADIAL; Capacitance:110pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

SILVER MICA CAPACITOR 110PF, 300V, 1%, RADIAL; Capacitance:110pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD6FC111FO3 12C3608
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 110Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitor - 101742U040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers