Cornell Dubilier Mica and PTFE Capacitors CD5FY331GO3

Description
CAP MICA 330PF 2% 50V RADIAL
Datasheet
Description
CAP MICA 330PF 2% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5FY331GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FY331GO3
Mica and PTFE Capacitors CD5FY331GO3
CAP MICA 330PF 2% 50V RADIAL

CAP MICA 330PF 2% 50V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 330Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier - 12C3561 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 330Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier
12C3561
Silver Mica Capacitor 330Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier 12C3561
SILVER MICA CAPACITOR 330PF, 50V, 2%, RADIAL; Capacitance:330pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 330PF, 50V, 2%, RADIAL; Capacitance:330pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5FY331GO3 12C3561
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 330Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers