Cornell Dubilier Silver Mica Capacitor 220Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier CD5FY221GO3F

Description
SILVER MICA CAPACITOR 220PF, 50V, 2%, RADIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 220PF, 50V, 2%, RADIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 220Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier - 81K1354 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 220Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier
81K1354
Silver Mica Capacitor 220Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier 81K1354
SILVER MICA CAPACITOR 220PF, 50V, 2%, RADIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes

SILVER MICA CAPACITOR 220PF, 50V, 2%, RADIAL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD5FY221GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FY221GO3F
Mica and PTFE Capacitors CD5FY221GO3F
CAP MICA 220PF 2% 50V RADIAL

CAP MICA 220PF 2% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1354 CD5FY221GO3F
Product Name Silver Mica Capacitor 220Pf, 50V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers