Cornell Dubilier Silver Mica Capacitor 110Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier CD5FC111GO3

Description
SILVER MICA CAPACITOR 110PF, 300V, 2%, RADIAL; Capacitance:110pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 110PF, 300V, 2%, RADIAL; Capacitance:110pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 110Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C3545 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 110Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C3545
Silver Mica Capacitor 110Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C3545
SILVER MICA CAPACITOR 110PF, 300V, 2%, RADIAL; Capacitance:110pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 110PF, 300V, 2%, RADIAL; Capacitance:110pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD5FC111GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FC111GO3
Mica and PTFE Capacitors CD5FC111GO3
CAP MICA 110PF 2% 300V RADIAL

CAP MICA 110PF 2% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3545 CD5FC111GO3
Product Name Silver Mica Capacitor 110Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.10E-4 microF 1.10E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details