Cornell Dubilier Mica and PTFE Capacitors CD5FA201GO3

Description
CAP MICA 200PF 2% 100V RADIAL
Datasheet
Description
CAP MICA 200PF 2% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5FA201GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5FA201GO3
Mica and PTFE Capacitors CD5FA201GO3
CAP MICA 200PF 2% 100V RADIAL

CAP MICA 200PF 2% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 200Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C3543 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 200Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C3543
Silver Mica Capacitor 200Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C3543
SILVER MICA CAPACITOR 200PF, 100V, 2%, RADIAL; Capacitance:200pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 200PF, 100V, 2%, RADIAL; Capacitance:200pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5FA201GO3 12C3543
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 200Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers