Cornell Dubilier Mica and PTFE Capacitors CD5EC510GO3

Description
CAP MICA 51PF 2% 300V RADIAL
Datasheet
Description
CAP MICA 51PF 2% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5EC510GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5EC510GO3
Mica and PTFE Capacitors CD5EC510GO3
CAP MICA 51PF 2% 300V RADIAL

CAP MICA 51PF 2% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 51Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C3527 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 51Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C3527
Silver Mica Capacitor 51Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C3527
SILVER MICA CAPACITOR 51PF, 300V, 2%, RADIAL; Capacitance:51pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 51PF, 300V, 2%, RADIAL; Capacitance:51pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5EC510GO3 12C3527
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 51Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers