Cornell Dubilier Mica and PTFE Capacitors CD5EC300GO3

Description
CAP MICA 30PF 2% 300V RADIAL
Datasheet
Description
CAP MICA 30PF 2% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5EC300GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5EC300GO3
Mica and PTFE Capacitors CD5EC300GO3
CAP MICA 30PF 2% 300V RADIAL

CAP MICA 30PF 2% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 30Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C3520 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 30Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C3520
Silver Mica Capacitor 30Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C3520
SILVER MICA CAPACITOR 30PF, 300V, 2%, RADIAL; Capacitance:30pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 30PF, 300V, 2%, RADIAL; Capacitance:30pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5EC300GO3 12C3520
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 30Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details