Cornell Dubilier Silver Mica Capacitor 20Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier CD5EC200DO3

Description
SILVER MICA CAPACITOR 20PF, 300V, 0.5pF, RADIAL; Capacitance:20pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 20PF, 300V, 0.5pF, RADIAL; Capacitance:20pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 20Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 99B2485 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 20Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier
99B2485
Silver Mica Capacitor 20Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier 99B2485
SILVER MICA CAPACITOR 20PF, 300V, 0.5pF, RADIAL; Capacitance:20pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 20PF, 300V, 0.5pF, RADIAL; Capacitance:20pF; Voltage(DC):300V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD5EC200DO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5EC200DO3
Mica and PTFE Capacitors CD5EC200DO3
CAP MICA 20PF 0.5PF 300V RADIAL

CAP MICA 20PF 0.5PF 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 99B2485 CD5EC200DO3
Product Name Silver Mica Capacitor 20Pf, 300V, 0.5Pf, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2.00E-5 microF 2.00E-5 microF
WVDC 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 60-0402B182K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details