Cornell Dubilier Mica and PTFE Capacitors CD5CC050CO3

Description
CAP MICA 5PF 1PF 300V RADIAL
Datasheet
Description
CAP MICA 5PF 1PF 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD5CC050CO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD5CC050CO3
Mica and PTFE Capacitors CD5CC050CO3
CAP MICA 5PF 1PF 300V RADIAL

CAP MICA 5PF 1PF 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 5Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier - 12C3500 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier
12C3500
Silver Mica Capacitor 5Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier 12C3500
SILVER MICA CAPACITOR 5PF, 300V, 1pF, RADIAL; Capacitance:5pF; Voltage(DC):300V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

SILVER MICA CAPACITOR 5PF, 300V, 1pF, RADIAL; Capacitance:5pF; Voltage(DC):300V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD5CC050CO3 12C3500
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 5Pf, 300V, 1Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers