Cornell Dubilier Mica and PTFE Capacitors CD4FD181FO3

Description
CAP MICA 180PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 180PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD4FD181FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD4FD181FO3
Mica and PTFE Capacitors CD4FD181FO3
CAP MICA 180PF 1% 500V RADIAL

CAP MICA 180PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 180Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3397 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 180Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3397
Silver Mica Capacitor 180Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3397
SILVER MICA CAPACITOR 180PF, 500V, 1%, RADIAL; Capacitance:180pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 180PF, 500V, 1%, RADIAL; Capacitance:180pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded; Product Length:8.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD4FD181FO3 12C3397
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 180Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers